Beko logo

Beko BIE24301B 71 L Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136324
Info modified on:
04 Mar 2025, 15:22:31
Short summary description Beko BIE24301B 71 L Black:

Beko BIE24301B, Medium, Electric, 71 L, 71 L, Built-in, Black

Long summary description Beko BIE24301B 71 L Black:

Beko BIE24301B. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 71 L. Appliance placement: Built-in, Product colour: Black, Control type: Buttons, Rotary. Energy consumption (conventional): 0.88 kWh, Energy consumption (forced convection): 0.85 kWh. Width: 594 mm, Depth: 567 mm, Height: 595 mm. Energy efficiency class (old): A

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.