Beko logo

Beko BDIN38640F Integrated Full Size Dishwasher with Fast45

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26025
Info modified on:
05 Mar 2025, 09:48:08
Short summary description Beko BDIN38640F Integrated Full Size Dishwasher with Fast45:

Beko BDIN38640F Integrated Full Size Dishwasher with Fast45, Fully built-in, Full size (60 cm), Touch, LCD, 1.3 m, 1.6 cm

Long summary description Beko BDIN38640F Integrated Full Size Dishwasher with Fast45:

Beko BDIN38640F Integrated Full Size Dishwasher with Fast45. Appliance placement: Fully built-in, Product size: Full size (60 cm), Control type: Touch. Number of place settings: 16 place settings, Noise emission class: B, Noise level: 44 dB. Feet adjustment: 10 cm. Energy efficiency class: C, Water consumption per cycle: 9.5 L, Energy consumption per 100 cycles: 77 kWh. Width: 598 mm, Depth: 550 mm, Height: 818 mm

Reasons to buy
Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.