Beko logo

Beko BDI6C55FA 60cm Double Oven Electric Cooker

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55785
Info modified on:
13 Apr 2025, 16:31:49
Short summary description Beko BDI6C55FA 60cm Double Oven Electric Cooker:

Beko BDI6C55FA 60cm Double Oven Electric Cooker, Freestanding cooker, Anthracite, Rotary, Touch, Metal, LED, EN 60335-2-6

Long summary description Beko BDI6C55FA 60cm Double Oven Electric Cooker:

Beko BDI6C55FA 60cm Double Oven Electric Cooker. Product type: Freestanding cooker, Product colour: Anthracite, Control type: Rotary, Touch. Hob type: Zone induction hob, Number of cooking zones: 4 zone(s), Number of electric cooking zones: 4 zone(s). Oven size: Medium, Oven power source: Electric, Oven net capacity: 69 L. Oven 2 size: Small, Oven 2 power source: Electric, Oven 2 position: Top. Hob timer type: Digital, Oven timer type: Digital, Timer type: Digital

Reasons to buy
Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.