Beko logo

Beko BCNA275E31SN fridge-freezer Built-in 254 L F White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54946
Info modified on:
27 May 2024, 15:00:24
Short summary description Beko BCNA275E31SN fridge-freezer Built-in 254 L F White:

Beko BCNA275E31SN, 254 L, SN-ST, 3.5 kg/24h, F, Fresh zone compartment, White

Long summary description Beko BCNA275E31SN fridge-freezer Built-in 254 L F White:

Beko BCNA275E31SN. Total net capacity: 254 L. Door hinge: Right, Display type: LED. Climate class: SN-ST, Noise level: 39 dB. Fridge net capacity: 185 L, No Frost (fridge), Fridge interior light. Freezer net capacity: 69 L, Freezing capacity: 3.5 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency class: F, Annual energy consumption: 281 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.