Beko logo

Beko BCFD173 fridge-freezer Built-in 262 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47326
Info modified on:
27 May 2024, 13:44:56
Short summary description Beko BCFD173 fridge-freezer Built-in 262 L White:

Beko BCFD173, 262 L, SN-T, 40 dB, 4 kg/24h, White

Long summary description Beko BCFD173 fridge-freezer Built-in 262 L White:

Beko BCFD173. Total net capacity: 262 L. Door hinge: Right. Climate class: SN-T, Noise level: 40 dB. Fridge net capacity: 193 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 69 L, Freezing capacity: 4 kg/24h, No Frost (freezer). Annual energy consumption: 286 kWh. Product colour: White

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.