Beko logo

Beko B49 LB 8477 TV 124.5 cm (49") Full HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24261
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Beko B49 LB 8477 TV 124.5 cm (49") Full HD Smart TV Wi-Fi Black:

Beko B49 LB 8477, 124.5 cm (49"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black

Long summary description Beko B49 LB 8477 TV 124.5 cm (49") Full HD Smart TV Wi-Fi Black:

Beko B49 LB 8477. Display diagonal: 124.5 cm (49"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. 3D. Smart TV. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.