Beko logo

Beko ASD241X side-by-side refrigerator Freestanding 554 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57124
Info modified on:
27 May 2024, 12:36:02
Short summary description Beko ASD241X side-by-side refrigerator Freestanding 554 L Stainless steel:

Beko ASD241X, Freestanding, American door, Stainless steel, Tempered glass, 554 L, SN-T

Long summary description Beko ASD241X side-by-side refrigerator Freestanding 554 L Stainless steel:

Beko ASD241X. Appliance placement: Freestanding, Product design: American door, Product colour: Stainless steel. Total net capacity: 554 L, Climate class: SN-T, Noise level: 45 dB. Fridge net capacity: 364 L, Lamp type: LED. Freezer net capacity: 190 L, Freezer position: Side-placed, Freezing capacity: 13 kg/24h. Annual energy consumption: 484 kWh

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.