Beko logo

Beko CHP6450W electric food chopper 0.5 L 450 W White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53299
Info modified on:
27 Mar 2024, 11:09:31
Short summary description Beko CHP6450W electric food chopper 0.5 L 450 W White:

Beko CHP6450W, 0.5 L, White, Plastic, Stainless steel, Buttons, 450 W

Long summary description Beko CHP6450W electric food chopper 0.5 L 450 W White:

Beko CHP6450W. Bowl capacity: 0.5 L. Product colour: White, Bowl material: Plastic, Blade material: Stainless steel. Power: 450 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 125 mm, Depth: 125 mm, Height: 220 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.