Beko BIS14300BCS, Medium, Electric, 71 L, 3000 W, 71 L, 2500 W
Beko BIS14300BCS. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 71 L. Appliance placement: Built-in, Product colour: Black, Control type: Rotary. Energy consumption (conventional): 0.95 kWh, Energy consumption (forced convection): 0.81 kWh, Energy efficiency scale: A+++ to D. Lamp type: Halogen. Installation compartment width: 56 cm, Installation compartment depth: 55 cm, Installation compartment height: 60 cm