Beko logo

Beko DFN16210X Freestanding 12 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51828
Info modified on:
27 May 2024, 12:16:45
Short summary description Beko DFN16210X Freestanding 12 place settings:

Beko DFN16210X, Freestanding, Full size (60 cm), Stainless steel, Stainless steel, Buttons, 12 place settings

Long summary description Beko DFN16210X Freestanding 12 place settings:

Beko DFN16210X. Appliance placement: Freestanding, Product size: Full size (60 cm), Door colour: Stainless steel. Number of place settings: 12 place settings, Noise level: 47 dB, Dishwashing programs: Auto, Eco, Intensive, Pre-wash, Quick. Water consumption per cycle: 12 L, Energy consumption per cycle: 1.02 kWh, Power consumption (off): 0.36 W. Width: 600 mm, Depth: 600 mm, Height: 850 mm. Drying class: A, Annual energy consumption: 290 kWh, Annual water consumption: 3360 L

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.