Beko logo

Beko DVN05320W Freestanding 13 place settings E

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19753
Info modified on:
23 Jul 2025, 10:50:19
Short summary description Beko DVN05320W Freestanding 13 place settings E:

Beko DVN05320W, Freestanding, Full size (60 cm), White, White, Rotary, Cold

Long summary description Beko DVN05320W Freestanding 13 place settings E:

Beko DVN05320W. Appliance placement: Freestanding, Product size: Full size (60 cm), Door colour: White. Number of place settings: 13 place settings, Noise emission class: C, Noise level: 49 dB. Energy efficiency class: E, Water consumption per cycle: 12.9 L, Energy consumption per 100 cycles: 94 kWh. Width: 598 mm, Depth: 600 mm, Height: 850 mm. Package width: 644 mm, Package depth: 661 mm, Package height: 889 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.