Beko logo

Beko DIN24310 Fully built-in 13 place settings F

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
145989
Info modified on:
27 May 2024, 14:21:50
Short summary description Beko DIN24310 Fully built-in 13 place settings F:

Beko DIN24310, Fully built-in, Full size (60 cm), Grey, Buttons, Touch, LCD, Drawer

Long summary description Beko DIN24310 Fully built-in 13 place settings F:

Beko DIN24310. Appliance placement: Fully built-in, Product size: Full size (60 cm), Control panel colour: Grey. Number of place settings: 13 place settings, Noise emission class: C, Noise level: 49 dB. Feet adjustment: 5 cm. Energy efficiency class: F, Water consumption per cycle: 11.5 L, Energy consumption per 100 cycles: 104 kWh. Width: 598 mm, Depth: 550 mm, Height: 818 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.