Beko logo

Beko DFN05311S Freestanding 13 place settings F

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39068
Info modified on:
27 May 2024, 14:07:12
Short summary description Beko DFN05311S Freestanding 13 place settings F:

Beko DFN05311S, Freestanding, Full size (60 cm), Silver, Silver, Silver, Buttons, Rotary

Long summary description Beko DFN05311S Freestanding 13 place settings F:

Beko DFN05311S. Appliance placement: Freestanding, Product size: Full size (60 cm), Door colour: Silver. Number of place settings: 13 place settings, Noise emission class: C, Noise level: 49 dB. Energy efficiency class: F, Water consumption per cycle: 11.5 L, Energy consumption per 100 cycles: 104 kWh. Width: 598 mm, Depth: 600 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.