Beko logo

Beko DFS05010W Freestanding 10 place settings

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66699
Info modified on:
27 May 2024, 12:18:15
Short summary description Beko DFS05010W Freestanding 10 place settings:

Beko DFS05010W, Freestanding, Slimline (45 cm), White, White, Buttons, Rotary, Basket

Long summary description Beko DFS05010W Freestanding 10 place settings:

Beko DFS05010W. Appliance placement: Freestanding, Product size: Slimline (45 cm), Door colour: White. Number of place settings: 10 place settings, Noise level: 50 dB, Dishwashing programs: Eco, Intensive, Quick. Feet adjustment: 1.5 cm. Water consumption per cycle: 13 L, Energy efficiency class (old): A+, Energy consumption per cycle: 0.83 kWh. Width: 448 mm, Depth: 600 mm, Height: 850 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.