Beko logo

Beko BCNA275E4SN Built-in 254 L E White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
142930
Info modified on:
06 Nov 2024, 12:48:20
Short summary description Beko BCNA275E4SN Built-in 254 L E White:

Beko BCNA275E4SN, 254 L, No Frost (fridge), ST-T, 3.5 kg/24h, E, White

Long summary description Beko BCNA275E4SN Built-in 254 L E White:

Beko BCNA275E4SN. Total net capacity: 254 L. Door hinge: Right, Display type: LED. Climate class: ST-T, Noise level: 38 dB. Fridge net capacity: 185 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 3. Freezer net capacity: 69 L, Freezing capacity: 3.5 kg/24h, No Frost (freezer). Energy efficiency class: E, Annual energy consumption: 224 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.