Beko logo

Beko RCNA406E60ZXPN Freestanding 362 L C Silver, Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72995
Info modified on:
27 May 2024, 14:54:27
Short summary description Beko RCNA406E60ZXPN Freestanding 362 L C Silver, Stainless steel:

Beko RCNA406E60ZXPN, 362 L, No Frost (fridge), ST-T, 6 kg/24h, C, Silver, Stainless steel

Long summary description Beko RCNA406E60ZXPN Freestanding 362 L C Silver, Stainless steel:

Beko RCNA406E60ZXPN. Total net capacity: 362 L. Door hinge: Right, Display type: LED. Climate class: ST-T, Noise level: 35 dB. Fridge net capacity: 253 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 109 L, Freezing capacity: 6 kg/24h, No Frost (freezer). Energy efficiency class: C, Annual energy consumption: 171 kWh. Product colour: Silver, Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.