Beko logo

Beko RCSA330K20S Freestanding 295 L Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64348
Info modified on:
27 May 2024, 12:51:07
Short summary description Beko RCSA330K20S Freestanding 295 L Silver:

Beko RCSA330K20S, 295 L, SN-ST, 42 dB, 5 kg/24h, Silver

Long summary description Beko RCSA330K20S Freestanding 295 L Silver:

Beko RCSA330K20S. Total net capacity: 295 L. Door hinge: Right. Climate class: SN-ST, Noise level: 42 dB. Fridge net capacity: 205 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 90 L, Freezing capacity: 5 kg/24h. Annual energy consumption: 267 kWh. Product colour: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.