Beko logo

Beko GN1416231ZX side-by-side refrigerator Freestanding 541 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61117
Info modified on:
27 May 2024, 12:54:36
Short summary description Beko GN1416231ZX side-by-side refrigerator Freestanding 541 L Stainless steel:

Beko GN1416231ZX, Freestanding, French door, Stainless steel, Touch, LCD, Stainless steel

Long summary description Beko GN1416231ZX side-by-side refrigerator Freestanding 541 L Stainless steel:

Beko GN1416231ZX. Appliance placement: Freestanding, Product design: French door, Product colour: Stainless steel. Total net capacity: 541 L, Climate class: SN-T, Noise level: 43 dB. Fridge net capacity: 376 L, Lamp type: LED. Freezer net capacity: 165 L, Freezer position: Bottom-placed, Freezing capacity: 8 kg/24h. Fresh zone compartment net capacity: 30 L

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.