Beko logo

Beko FSE 1072 Upright freezer Freestanding 85 L White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
144352
Info modified on:
27 May 2024, 12:25:19
Short summary description Beko FSE 1072 Upright freezer Freestanding 85 L White:

Beko FSE 1072, 85 L, 10.5 kg/24h, SN-T, 42 dB, 4*, White

Long summary description Beko FSE 1072 Upright freezer Freestanding 85 L White:

Beko FSE 1072. Freezer net capacity: 85 L, Climate class: SN-T, Freezing capacity: 10.5 kg/24h, Storage time during power failure: 13 h, Noise level: 42 dB, Star rating: 4*. Door hinge: Right. Annual energy consumption: 181 kWh. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.