Beko logo

Beko DRX832WI tumble dryer Freestanding Front-load 8 kg A+++ White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37598
Info modified on:
17 Oct 2024, 14:58:15
Short summary description Beko DRX832WI tumble dryer Freestanding Front-load 8 kg A+++ White:

Beko DRX832WI, Freestanding, Front-load, Heat pump, White, Buttons, Rotary, Left

Long summary description Beko DRX832WI tumble dryer Freestanding Front-load 8 kg A+++ White:

Beko DRX832WI. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 8 kg, Condensation efficiency class: A, Drying programs: Wool, Mix, Quick, Freshen-up, Delicate/silk, Blouse/shirt. Delay start (max): 24 h. Energy efficiency class: A+++, Energy consumption: 1.42 kWh, Annual energy consumption: 177 kWh. Depth: 650 mm, Width: 600 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.