Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

be.ez LEvertigo Street notebook case 39.1 cm (15.4")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
be.ez
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LEvertigo Street
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
110031
Category
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Notebook Cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bybe.ez: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10785
This statistic is based on the 90193 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88132 free Open Icecat users.
Info modified on: 07 Feb 2020 14:58:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name be.ez LEvertigo Street notebook case 39.1 cm (15.4") :
The short editorial description of be.ez LEvertigo Street notebook case 39.1 cm (15.4")

LEvertigo Street
More>>>
Short summary description be.ez LEvertigo Street notebook case 39.1 cm (15.4"):
This short summary of the be.ez LEvertigo Street notebook case 39.1 cm (15.4") data-sheet is auto-generated and uses the product title and the first six key specs.

be.ez LEvertigo Street, 39.1 cm (15.4"), 850 g

Long summary description be.ez LEvertigo Street notebook case 39.1 cm (15.4"):
This is an auto-generated long summary of be.ez LEvertigo Street notebook case 39.1 cm (15.4") based on the first three specs of the first five spec groups.

be.ez LEvertigo Street. Maximum screen size compatibility: 39.1 cm (15.4"). Weight: 850 g

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brand Image Product code Product Stock Price from
be.ez

be.ez LEvertigo Black Pearl notebook case 39.1 cm (15.4") Messenger case
(show image)
110030 LEvertigo Black Pearl 0,00
(excl. VAT)
0,00 (incl. VAT)
Customer service details