be quiet! logo

be quiet! BQT P6 PRO-430W power supply unit ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62224
Info modified on:
15 Mar 2024, 12:19:58
Short summary description be quiet! BQT P6 PRO-430W power supply unit ATX:

be quiet! BQT P6 PRO-430W, 430 W, 80%, Semi-Modular, ATX, +3,3V: 26A, +5V: 28A, +12V1: 20A, +12V2: 20A, -5V: 0,5A, -12V: 0,8A, +5VSB: 2,5A

Long summary description be quiet! BQT P6 PRO-430W power supply unit ATX:

be quiet! BQT P6 PRO-430W. Total power: 430 W, Efficiency: 80%. Cabling type: Semi-Modular. Power supply unit (PSU) form factor: ATX. Output voltage note: +3,3V: 26A, +5V: 28A, +12V1: 20A, +12V2: 20A, -5V: 0,5A, -12V: 0,8A, +5VSB: 2,5A

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.