be quiet! logo

be quiet! Be-Quiet Dark Power Pro (P7) power supply unit 850 W ATX Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38635
Info modified on:
15 Mar 2024, 11:35:56
Short summary description be quiet! Be-Quiet Dark Power Pro (P7) power supply unit 850 W ATX Black:

be quiet! Be-Quiet Dark Power Pro (P7), 850 W, 100 - 240 V, 50 - 60 Hz, Semi-Modular, ATX, Black

Long summary description be quiet! Be-Quiet Dark Power Pro (P7) power supply unit 850 W ATX Black:

be quiet! Be-Quiet Dark Power Pro (P7). Total power: 850 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Cabling type: Semi-Modular. Power supply unit (PSU) form factor: ATX. Product colour: Black. I/O ports: 1x ATX 12V 24-pin 14x 4-pin Molex (HDD) 2x 4-pin Floppy (FDD) 12x SATA 1x 4-pin 12V 4x 6+2-pin...

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.