be quiet! logo

be quiet! Dark Power Pro power supply unit 550 W ATX Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68816
Info modified on:
15 Mar 2024, 12:12:39
Short summary description be quiet! Dark Power Pro power supply unit 550 W ATX Grey:

be quiet! Dark Power Pro, 550 W, 88%, Semi-Modular, ATX, Grey, +3,3V: 24A, +5V: 30A, +12V1: 20A, +12V2: 20A, +12V3: 20A, +12V4: 20A, -12V: 0,8A, +5VSB: 4A (peak...

Long summary description be quiet! Dark Power Pro power supply unit 550 W ATX Grey:

be quiet! Dark Power Pro. Total power: 550 W, Efficiency: 88%. Cabling type: Semi-Modular. Power supply unit (PSU) form factor: ATX. Product colour: Grey. Output voltage note: +3,3V: 24A, +5V: 30A, +12V1: 20A, +12V2: 20A, +12V3: 20A, +12V4: 20A, -12V: 0,8A, +5VSB: 4A (peak...

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.