be quiet! Straight Power E8, 550 W, 100 - 240 V, 50 - 60 Hz, +12V1,+12V2,+12V3,+3.3V,+5V,+5Vsb,-12V, Active, 140 W
be quiet! Straight Power E8. Total power: 550 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Motherboard power connector: 20+4 pin ATX, Connector(s): IEC C14, Cabling type: Non-Modular. Purpose: PC, Power supply unit (PSU) form factor: ATX, 80 PLUS certification: 80 PLUS Silver. Product colour: Black, Fan diameter: 12 cm, Number of fans: 1 fan(s). Certification: CE, CB, D, N, S, TUV