be quiet! logo

be quiet! DARK POWER 12 750W power supply unit 20+4 pin ATX ATX Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
133626
Info modified on:
14 Jun 2024, 01:18:53
Short summary description be quiet! DARK POWER 12 750W power supply unit 20+4 pin ATX ATX Black:

be quiet! DARK POWER 12 750W, 750 W, 100 - 240 V, 850 W, 50 - 60 Hz, 9 - 4.5 A, 9 A

Long summary description be quiet! DARK POWER 12 750W power supply unit 20+4 pin ATX ATX Black:

be quiet! DARK POWER 12 750W. Total power: 750 W, AC input voltage: 100 - 240 V, Peak power: 850 W. Motherboard power connector: 20+4 pin ATX, Motherboard power cable length: 60 cm, SATA power cable length: 600,750,900,1050 mm. Purpose: PC, Power supply unit (PSU) form factor: ATX, 80 PLUS certification: 80 PLUS Titanium. Product colour: Black, Cooling type: Active, Fan diameter: 13.5 cm. Cables included: CPU, DC, PCIe, Peripheral (Molex), SATA

3D tour
Video
Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.