be quiet! logo

be quiet! System Power B8 power supply unit 550 W 20+4 pin ATX ATX Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63785
Info modified on:
26 Jun 2024, 05:59:32
Short summary description be quiet! System Power B8 power supply unit 550 W 20+4 pin ATX ATX Black:

be quiet! System Power B8, 550 W, 200 - 240 V, 50 Hz, 5 A, Active, 120 W

Long summary description be quiet! System Power B8 power supply unit 550 W 20+4 pin ATX ATX Black:

be quiet! System Power B8. Total power: 550 W, AC input voltage: 200 - 240 V, AC input frequency: 50 Hz. Motherboard power connector: 20+4 pin ATX, Cabling type: Non-Modular. Purpose: PC, Power supply unit (PSU) form factor: ATX, 80 PLUS certification: 80 PLUS. Product colour: Black, Cooling type: Active, Fan diameter: 12 cm. Compliance certificates: RoHS, Certification: ErP, WEEE,

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.