be quiet! Straight Power E6, 600 W, 50 - 60 Hz, Non-Modular, ATX, 12 cm, 4 x 4 Pin Connector (HDD) 1 x P4 1 x P8 2 x 3 Pin Fan
be quiet! Straight Power E6. Total power: 600 W, AC input frequency: 50 - 60 Hz. Cabling type: Non-Modular. Power supply unit (PSU) form factor: ATX. Fan diameter: 12 cm. I/O ports: 4 x 4 Pin Connector (HDD) 1 x P4 1 x P8 2 x 3 Pin Fan