be quiet! logo

be quiet! Straight Power BQT E6 power supply unit 550 W ATX

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89016
Info modified on:
15 Mar 2024, 12:12:23
Short summary description be quiet! Straight Power BQT E6 power supply unit 550 W ATX:

be quiet! Straight Power BQT E6, 550 W, 50 - 60 Hz, Non-Modular, ATX, 20/24 Pin ATX 2x PCI-Express (6+2-pin) 8x SATA 4x 4 Pin (HDD) 1x 3 Pin (FDD) 1x 120mm 1x P4 1x P8...

Long summary description be quiet! Straight Power BQT E6 power supply unit 550 W ATX:

be quiet! Straight Power BQT E6. Total power: 550 W, AC input frequency: 50 - 60 Hz. Cabling type: Non-Modular. Power supply unit (PSU) form factor: ATX. I/O ports: 20/24 Pin ATX 2x PCI-Express (6+2-pin) 8x SATA 4x 4 Pin (HDD) 1x 3 Pin (FDD) 1x 120mm 1x P4 1x P8...

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.