be quiet! logo

be quiet! LIGHT WINGS LX 120mm PWM High Speed 3-Pack White Computer case Fan 12 cm 3 pc(s)

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44392
Info modified on:
10 Jan 2025, 15:13:31
Short summary description be quiet! LIGHT WINGS LX 120mm PWM High Speed 3-Pack White Computer case Fan 12 cm 3 pc(s):

be quiet! LIGHT WINGS LX 120mm PWM High Speed 3-Pack White, Fan, 12 cm, 2100 RPM, 105.1 m³/h, White

Long summary description be quiet! LIGHT WINGS LX 120mm PWM High Speed 3-Pack White Computer case Fan 12 cm 3 pc(s):

be quiet! LIGHT WINGS LX 120mm PWM High Speed 3-Pack White. Type: Fan, Fan diameter: 12 cm, Rotational speed (max): 2100 RPM, Airflow: 105.1 m³/h, Maximum air pressure: 2.51 mmH2O, Bearing type: Rifle bearing. Voltage: 5 - 13.2 V. Product colour: White

3D tour
Video
Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.