be quiet! LIGHT WINGS LX 120mm PWM 3-Pack White, Fan, 12 cm, 1600 RPM, 87.5 m³/h, White
be quiet! LIGHT WINGS LX 120mm PWM 3-Pack White. Type: Fan, Fan diameter: 12 cm, Rotational speed (max): 1600 RPM, Airflow: 87.5 m³/h, Maximum air pressure: 1.34 mmH2O, Bearing type: Rifle bearing. Voltage: 5 - 13.2 V. Product colour: White