be quiet! logo

be quiet! Window Side Panel Dark Base 900

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94048
Info modified on:
14 Mar 2024, 19:43:27
Short summary description be quiet! Window Side Panel Dark Base 900:

be quiet! Window Side Panel Dark Base 900, Side panel, Tempered glass, be quiet! Dark Base 900, Dark Base Pro 900, Dark Base Pro 900 rev. 2, 526 mm, 478 mm, 4 mm

Long summary description be quiet! Window Side Panel Dark Base 900:

be quiet! Window Side Panel Dark Base 900. Type: Side panel, Material: Tempered glass, Compatible products: be quiet! Dark Base 900, Dark Base Pro 900, Dark Base Pro 900 rev. 2. Width: 526 mm, Depth: 478 mm, Thickness: 4 mm. Package width: 573 mm, Package depth: 592 mm, Package height: 50 mm. Master (outer) case width: 270 mm, Master (outer) case length: 605 mm, Master (outer) case height: 593 mm

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.