be quiet! logo

be quiet! Silent Base 802 White Midi Tower

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
227145
Info modified on:
10 Jan 2025, 15:13:28
Short summary description be quiet! Silent Base 802 White Midi Tower:

be quiet! Silent Base 802 White, Midi Tower, PC, White, ATX, EATX, micro ATX, Mini-ITX, Acrylonitrile butadiene styrene (ABS), Steel, 18.5 cm

Long summary description be quiet! Silent Base 802 White Midi Tower:

be quiet! Silent Base 802 White. Form factor: Midi Tower, Type: PC, Product colour: White. Power supply location: Bottom, Supported power supply form factors: ATX, PS2. Front fans installed: 2x 140 mm, Front fans diameters supported: 120,140 mm, Rear fans installed: 1x 140 mm. Supported HDD sizes: 2.5,3.5". Width: 281 mm, Depth: 539 mm, Height: 553 mm

3D tour
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.