More>>>
Short summary description Baymak Elite 18 CHS Split system Black, White:
This short summary of the Baymak Elite 18 CHS Split system Black, White data-sheet is auto-generated and uses the product title and the first six key specs.
Baymak Elite 18 CHS, A, A, 1.61 kWh, 1.6 kWh, 805 kWh, 220 V
Long summary description Baymak Elite 18 CHS Split system Black, White:
This is an auto-generated long summary of Baymak Elite 18 CHS Split system Black, White based on the first three specs of the first five spec groups.
Baymak Elite 18 CHS. Energy efficiency class (cooling): A, Energy efficiency class (heating) (Average heating season): A, Hourly energy consumption (cooling): 1.61 kWh. Indoor unit noise level (high speed): 38 dB, Indoor unit width: 20.5 cm, Indoor unit depth: 109.5 cm. Outdoor unit noise level: 54 dB, Outdoor unit width: 30 cm, Outdoor unit depth: 80 cm