Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Battery-Biz B-9727 camera/camcorder battery Lithium-Ion (Li-Ion) 1000 mAh

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Battery-Biz
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B-9727
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B-9727
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byBattery-Biz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4652
This statistic is based on the 96587 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94415 free Open Icecat users.
Info modified on: 04 Apr 2019 10:12:56
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 Year
Long product name Battery-Biz B-9727 camera/camcorder battery Lithium-Ion (Li-Ion) 1000 mAh :
The short editorial description of Battery-Biz B-9727 camera/camcorder battery Lithium-Ion (Li-Ion) 1000 mAh

Rectangular shaped battery with contact points on one end
More>>>
Short summary description Battery-Biz B-9727 camera/camcorder battery Lithium-Ion (Li-Ion) 1000 mAh:
This short summary of the Battery-Biz B-9727 camera/camcorder battery Lithium-Ion (Li-Ion) 1000 mAh data-sheet is auto-generated and uses the product title and the first six key specs.

Battery-Biz B-9727, 1000 mAh, 3.7 V, Lithium-Ion (Li-Ion)

Long summary description Battery-Biz B-9727 camera/camcorder battery Lithium-Ion (Li-Ion) 1000 mAh:
This is an auto-generated long summary of Battery-Biz B-9727 camera/camcorder battery Lithium-Ion (Li-Ion) 1000 mAh based on the first three specs of the first five spec groups.

Battery-Biz B-9727. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1000 mAh, Battery voltage: 3.7 V. Weight: 95 g