Barco logo

Barco MDNC-2221 computer monitor 54.1 cm (21.3") 1600 x 1200 pixels LED Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4628
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Barco MDNC-2221 computer monitor 54.1 cm (21.3") 1600 x 1200 pixels LED Black:

Barco MDNC-2221, 54.1 cm (21.3"), 1600 x 1200 pixels, LED, LCD, 20 ms, Black

Long summary description Barco MDNC-2221 computer monitor 54.1 cm (21.3") 1600 x 1200 pixels LED Black:

Barco MDNC-2221. Display diagonal: 54.1 cm (21.3"), Display resolution: 1600 x 1200 pixels, Display technology: LED. Display: LCD. Display surface: Matt, Response time: 20 ms, Native aspect ratio: 4:3, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.