Barco Nio Color 3MP LED, 54.1 cm (21.3"), 2048 x 1536 pixels, Full HD, LED, 40 ms, Black, White
Barco Nio Color 3MP LED. Display diagonal: 54.1 cm (21.3"), Display resolution: 2048 x 1536 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 40 ms, Native aspect ratio: 4:3, Viewing angle, horizontal: 176°, Viewing angle, vertical: 176°. USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black, White