Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Medical 54.1 cm (21.3") LED IPS
- - 1600 x 1200 pixels 4:3
- - 20 ms 800 cd/m² 1400:1
- - 36 W
Warranty:
5-Year
Long product name Barco MDNC-2221 computer monitor 54.1 cm (21.3") 1600 x 1200 pixels LED Black
:
2MP high-bright color display system, TFT AM Color LCD IPS, LED, 4:3, 2MP, 1400:1, 20 ms, DVI-D, Display Port, 36W
The long product name of Barco MDNC-2221 computer monitor 54.1 cm (21.3") 1600 x 1200 pixels LED Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
2MP high-bright color display system, TFT AM Color LCD IPS, LED, 4:3, 2MP, 1400:1, 20 ms, DVI-D, Display Port, 36W
More>>>
Short summary description Barco MDNC-2221 computer monitor 54.1 cm (21.3") 1600 x 1200 pixels LED Black:
This short summary of the Barco MDNC-2221 computer monitor 54.1 cm (21.3") 1600 x 1200 pixels LED Black data-sheet is auto-generated and uses the product title and the first six key specs.
Barco MDNC-2221, 54.1 cm (21.3"), 1600 x 1200 pixels, LED, LCD, 20 ms, Black
Long summary description Barco MDNC-2221 computer monitor 54.1 cm (21.3") 1600 x 1200 pixels LED Black:
This is an auto-generated long summary of Barco MDNC-2221 computer monitor 54.1 cm (21.3") 1600 x 1200 pixels LED Black based on the first three specs of the first five spec groups.
Barco MDNC-2221. Display diagonal: 54.1 cm (21.3"), Display resolution: 1600 x 1200 pixels, Display technology: LED. Display: LCD. Display surface: Matt, Response time: 20 ms, Native aspect ratio: 4:3, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black