Barbie logo

Barbie Chelsea Toys, Camper Playset with Doll, Toy Car and Accessories

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
165957
Info modified on:
04 Jun 2025, 13:34:49
Short summary description Barbie Chelsea Toys, Camper Playset with Doll, Toy Car and Accessories:

Barbie Chelsea Toys, Camper Playset with Doll, Toy Car and Accessories, Baby doll, Female, 3 yr(s), Girl, 184.2 mm, 880 g

Long summary description Barbie Chelsea Toys, Camper Playset with Doll, Toy Car and Accessories:

Barbie Chelsea Toys, Camper Playset with Doll, Toy Car and Accessories. Doll type: Baby doll, Doll's gender: Female, Recommended age (min): 3 yr(s), Suggested gender: Girl. Height: 184.2 mm, Weight: 880 g. Material: Fabric, Plastic, Product colour: Multicolour

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.