Bang & Olufsen Beoplay P2, 2.0 channels, 30 W, 68 - 21000 Hz, 100 W, Wireless, USB Type-C
Bang & Olufsen Beoplay P2. Audio output channels: 2.0 channels. RMS rated power: 30 W, Frequency range: 68 - 21000 Hz, Peak Music Power Output (PMPO): 100 W. Connectivity technology: Wireless, USB connector type: USB Type-C. Product type: Stereo portable speaker, Product colour: Black, Housing material: Aluminium, Leather, Polymer, Rubber. Recommended usage: Universal, Microphone direction type: Omnidirectional