Bang & Olufsen Beoplay A9, 1-way, Wired & Wireless, 33 - 23000 Hz, Gold, White, Wood
Bang & Olufsen Beoplay A9. Recommended usage: Home. Speaker type: 1-way, Number of drivers: 4. Connectivity technology: Wired & Wireless. Frequency range: 33 - 23000 Hz, Sensitivity: 100 dB. Remotely operated, Product colour: Gold, White, Wood