Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Balay 3WGX2439P microwave 25 L 900 W Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Balay
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3WGX2439P
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3WGX2439P
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4242006180751
Category
Oven that uses microwaves to cook or heat food.
Microwaves
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byBalay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3373
This statistic is based on the 91655 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89600 free Open Icecat users.
Info modified on: 04 Apr 2019 11:14:29
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Balay 3WGX2439P microwave 25 L 900 W Stainless steel:
This short summary of the Balay 3WGX2439P microwave 25 L 900 W Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Balay 3WGX2439P, 25 L, 900 W, Buttons, Stainless steel, 1200 W, 31.5 cm

Long summary description Balay 3WGX2439P microwave 25 L 900 W Stainless steel:
This is an auto-generated long summary of Balay 3WGX2439P microwave 25 L 900 W Stainless steel based on the first three specs of the first five spec groups.

Balay 3WGX2439P. Interior capacity: 25 L, Microwave power: 900 W, Control type: Buttons. Connected load: 1450 W. Weight: 14 kg, Interior dimensions (W x D x H): 337 x 354 x 215 mm. Power requirements: 230 V, 10 A, Dimensions (WxDxH): 513 x 405 x 280 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details
Array