BakkerElkhuizen logo

BakkerElkhuizen Ergo-Top 320 Notebook Stand

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126118
Info modified on:
07 Mar 2024, 15:34:52
Short summary description BakkerElkhuizen Ergo-Top 320 Notebook Stand:

BakkerElkhuizen Ergo-Top 320 Notebook Stand, Transparent, 43.2 cm (17"), 245 mm, 370 mm, 157 mm, 1.3 kg

Long summary description BakkerElkhuizen Ergo-Top 320 Notebook Stand:

BakkerElkhuizen Ergo-Top 320 Notebook Stand. Product colour: Transparent, Maximum notebook screen size compatibility: 43.2 cm (17"). Width: 245 mm, Depth: 370 mm, Height: 157 mm

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.