location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Axis Companion 360 Dome IP security camera Indoor 2048 x 2048 pixels Ceiling/wall

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Axis Check ‘Axis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Companion 360
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
01024-001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7331021058019
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘Axis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Axis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28477
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:57:32
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Installation Guide (2.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Axis Companion 360 Dome IP security camera Indoor 2048 x 2048 pixels Ceiling/wall
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Indoor IP security camera
  • - CMOS 25.4 / 1.8 mm (1 / 1.8") 6 MP 2048 x 2048 pixels
  • - Wired Ethernet LAN
  • - Dome Ceiling/wall
  • - White
  • - 240 g
Long product name Axis Companion 360 Dome IP security camera Indoor 2048 x 2048 pixels Ceiling/wall :
The long product name of Axis Companion 360 Dome IP security camera Indoor 2048 x 2048 pixels Ceiling/wall. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

6 MP, 1/1.8" RGB CMOS, 360°, RJ-45, HDMI, PoE, ø 101 x 46 mm
More>>>
Short summary description Axis Companion 360 Dome IP security camera Indoor 2048 x 2048 pixels Ceiling/wall:
This short summary of the Axis Companion 360 Dome IP security camera Indoor 2048 x 2048 pixels Ceiling/wall data-sheet is auto-generated and uses the product title and the first six key specs.

Axis Companion 360, IP security camera, Indoor, Wired, Digital PTZ, Preset point, EN 55024, EN 55032 Class A, EN 61000-6-1, EN 61000-6-2, FCC Part 15 Subpart B Class A, ICES-003..., Ceiling/wall

Long summary description Axis Companion 360 Dome IP security camera Indoor 2048 x 2048 pixels Ceiling/wall:
This is an auto-generated long summary of Axis Companion 360 Dome IP security camera Indoor 2048 x 2048 pixels Ceiling/wall based on the first three specs of the first five spec groups.

Axis Companion 360. Type: IP security camera, Placement supported: Indoor, Connectivity technology: Wired. Mounting type: Ceiling/wall, Product colour: White, Form factor: Dome. Minimum illumination: 0.3 lx, Angle of rotation: 180°, Lens viewing angle, horizontal: 185°. Sensor type: CMOS, Optical sensor size: 25.4 / 1.8 mm (1 / 1.8"). Fixed focal length: 2.8 mm

Country Distributor
Switzerland 1 distributor(s)
United Kingdom 1 distributor(s)