Axagon logo

Axagon Desk Hub 7xUSB 2.0 480 Mbit/s White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4715
Info modified on:
25 Jan 2023, 18:30:22
Short summary description Axagon Desk Hub 7xUSB 2.0 480 Mbit/s White:

Axagon Desk Hub 7xUSB 2.0, 480 Mbit/s, White, 0.7 m, MS Windows 98SE/ME/2000/XP MAC 9, 90 g, 0 - 40 °C

Long summary description Axagon Desk Hub 7xUSB 2.0 480 Mbit/s White:

Axagon Desk Hub 7xUSB 2.0. Data transfer rate: 480 Mbit/s, Product colour: White, Cable length: 0.7 m. Compatible operating systems: MS Windows 98SE/ME/2000/XP MAC 9. Weight: 90 g. Interface: USB, Dimensions (WxDxH): 85 x 63 x 13 mm

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.