Axagon logo

Axagon CRE-80 externí 5-slot FAST čtečka card reader USB 2.0 Silver

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6815
Info modified on:
25 Feb 2025, 18:22:44
Short summary description Axagon CRE-80 externí 5-slot FAST čtečka card reader USB 2.0 Silver:

Axagon CRE-80 externí 5-slot FAST čtečka, Silver, USB 2.0, 55 g, 0 - 40 °C, -10 - 85 °C, 480 MB/s

Long summary description Axagon CRE-80 externí 5-slot FAST čtečka card reader USB 2.0 Silver:

Axagon CRE-80 externí 5-slot FAST čtečka. Product colour: Silver. Interface: USB 2.0. Weight: 55 g. Read speed: 480 MB/s. Compatible operating systems: MS Windows ME / 2000 SP4 / XP / Vista MAC 9

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.