Axagon PCMCIA CardBus Gigabit Ethernet, CardBus, Realtek RTL8169, 0 - 40 °C, -10 - 85 °C, 115 mm, 54 mm
Axagon PCMCIA CardBus Gigabit Ethernet. Host interface: CardBus. Chipset: Realtek RTL8169. Width: 115 mm, Depth: 54 mm, Height: 14 mm. Data link protocols: IEEE 802.3 10Base-T, IEEE 802.3u 100Base-TX, IEEE 802.3ab 1000Base, Connectivity technology: Wired, Compatible operating systems: MS Windows 98/98SE/ME/NT4.0/2000 MS Windows XP/XP 64-bit MS Windows Vista DOS Linux kernel...