Axagon ADSA-X1, SATA, USB 2.0, 0 - 40 °C, -10 - 80 °C, 160 mm, 82 mm
Axagon ADSA-X1. Host interface: SATA, Output interface: USB 2.0. Width: 160 mm, Depth: 82 mm, Height: 110 mm. Data transfer rate: 480 Mbit/s, Connectivity technology: Wired, Compatible operating systems: Windows 98SE/ME/2000/XP/Vista/7/2003/2008/Mac OS 9.2+/2.4x Linux+