FRITZ!Box 4020 International, Wi-Fi 4 (802.11n), Ethernet LAN, 3G, 4G, Red
FRITZ!Box 4020 International. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 450 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: WPA2, WPS. Product colour: Red. Cables included: LAN (RJ-45)