AVM logo

AVM FRITZ!Box 7490 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Red, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
273274
Info modified on:
14 Mar 2024, 19:42:14
Short summary description AVM FRITZ!Box 7490 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Red, Silver:

AVM FRITZ!Box 7490, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, 3G, ADSL, Red, Silver

Long summary description AVM FRITZ!Box 7490 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Red, Silver:

AVM FRITZ!Box 7490. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 1300 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: WPA2, WPS. Product colour: Red, Silver. Cables included: DC, LAN (RJ-45), Phone (RJ-11)

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.